Sleeve X 3.28' (1.00m) Black, White
Sleeve X 984' (300.00m) Black, White
SLEEVING, EXPANDABLE , 6.35MM, BLACK/WHITE TRACER,, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black / White; Internal Diameter:6.35mm; Length - Metric:300m; Length - Imperial:984ft RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFLEX-FR-1/4-09-SP-01-ND | 484-VERSAFLEX-FR-1/4-09-SP-ND | 84R9331 |
| Product Name | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable , 6.35Mm, Black/white Tracer,, Per M; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Spiral Wrap | Spiral Wrap | Shrink Tubing |
| Material | Polyester (PET / PBT) | Polyester (PET / PBT) | Polyester (PET / PBT); PE (Polyester) |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |