TE Connectivity ™ Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 35 ft. spool; Black VERSAFIT-MINI-SPL-3/8-

Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating
Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 35 ft. spool; Black - 70101101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 35 ft. spool; Black
70101101
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 35 ft. spool; Black 70101101
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Versafit Highly Flame-Retarded Heat- Shrinkable Tubing
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70101101
Product Name Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 35 ft. spool; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345921 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details