TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-3/16-BK

Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER316K-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316K-50-ND
Heat Shrink Tubing VER316K-50-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 50Ft; Shrink Ratio Raychem Te Connectivity - 09J4052 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 50Ft; Shrink Ratio Raychem Te Connectivity
09J4052
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 50Ft; Shrink Ratio Raychem Te Connectivity 09J4052
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number VER316K-50-ND 09J4052
Product Name Heat Shrink Tubing Heat Shrink Tubing, 4.8Mm Id, Po, Black, 50Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details