TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-1/2-BK

Description
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 30.0' (9.1m)"
Request a Quote
Description
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 30.0' (9.1m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 09J4049, features a 12.7 mm inner diameter and a 2:1 shrink ratio. The tubing is black in color and comes in a length of 30 feet (9.15 meters). It is made from polyolefin material, which provides flexibility and flame-retardant properties. The minimum full recovery temperature is 90°C (194°F), and it operates effectively within a temperature range of -55°C to 135°C (-67°F to 275°F). This product is RoHS compliant and suitable for various applications, including electrical insulation, strain relief, and bundling of wires. It meets UL 224 and CSA VW-1 standards for flammability, making it a reliable choice for both commercial and industrial use.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 09J4049, features a 12.7 mm inner diameter and a 2:1 shrink ratio. The tubing is black in color and comes in a length of 30 feet (9.15 meters). It is made from polyolefin material, which provides flexibility and flame-retardant properties. The minimum full recovery temperature is 90°C (194°F), and it operates effectively within a temperature range of -55°C to 135°C (-67°F to 275°F). This product is RoHS compliant and suitable for various applications, including electrical insulation, strain relief, and bundling of wires. It meets UL 224 and CSA VW-1 standards for flammability, making it a reliable choice for both commercial and industrial use.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER012K-30-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER012K-30-ND
Heat Shrink Tubing VER012K-30-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 30.0' (9.1m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 30.0' (9.1m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity - 09J4049 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity
09J4049
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity 09J4049
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 30FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:30ft; Length - Metric:9.15m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 30FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:30ft; Length - Metric:9.15m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number VER012K-30-ND 09J4049
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 30Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details