TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-1/16-BK

Description
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 75.0' (22.9m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 75.0' (22.9m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER116K-75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER116K-75-ND
Heat Shrink Tubing VER116K-75-ND
"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 75.0' (22.9m)"

"Heat Shrink Tubing, Flexible 0.073"" (1.85mm) 2 to 1 Black 75.0' (22.9m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 75Ft; Shrink Ratio Raychem Te Connectivity - 09J4048 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 75Ft; Shrink Ratio Raychem Te Connectivity
09J4048
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 75Ft; Shrink Ratio Raychem Te Connectivity 09J4048
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 75FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:75ft; Length - Metric:22.86m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 75FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:75ft; Length - Metric:22.86m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number VER116K-75-ND 09J4048
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Black, 75Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887435 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.2559 inch (6.5 mm)
Length 2.76 inch (70 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details