RS Components, Ltd. Heat Shrink Tubing 2887435

Description
Heat Shrnk Kit 6.5x1.6mm 2:1 Cols 166pc
Request a Quote
Description
Heat Shrnk Kit 6.5x1.6mm 2:1 Cols 166pc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887435
Heat Shrink Tubing 2887435
Heat Shrnk Kit 6.5x1.6mm 2:1 Cols 166pc

Heat Shrnk Kit 6.5x1.6mm 2:1 Cols 166pc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887435
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Cable Spiral Wrapping - 2044429 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Heat Shrink Tubing - 2269085 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Heat Shrink Tubing - 2887450 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details