Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160689-VERSAFIT-KIT
Packaging: Box
Color: Black
Length: 152.4 mm
Approvals: UL
Material: Polyolefin
Categories: Heat Shrink Tubing
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Wall
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Flammability Rating: UL 224
Inside Diameter: 7.11 mm
Max Operating Temperature: 135 °C
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1160689-VERSAFIT-KIT-6-0 |
| Product Name | Heat Shrink Tubing - VERSAFIT-KIT-6-0 |