TE Connectivity ™ Heat Shrink Tubing - VERSAFIT-KIT-1-0 VERSAFIT-KIT-1-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042228-VERSAFIT-KIT -1-0 Color: Black Length: 152.4 mm Approvals: CSA, UL Material: Polyolefin Diameter: 25.4 mm Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): Q2-Z-QK2-01-6IN-82; Q2-Z-2-01-QB6IN-3; Q5-3X-2-01-QB6IN-3; HSTT-YK2; F221MS/1 BK032; F2211/4 BK064A55251-000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Wall RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 52.83 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042228-VERSAFIT-KIT -1-0 Color: Black Length: 152.4 mm Approvals: CSA, UL Material: Polyolefin Diameter: 25.4 mm Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): Q2-Z-QK2-01-6IN-82; Q2-Z-2-01-QB6IN-3; Q5-3X-2-01-QB6IN-3; HSTT-YK2; F221MS/1 BK032; F2211/4 BK064A55251-000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Wall RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 52.83 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-KIT-1-0 - 1042228-VERSAFIT-KIT-1-0 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - VERSAFIT-KIT-1-0
1042228-VERSAFIT-KIT-1-0
Heat Shrink Tubing - VERSAFIT-KIT-1-0 1042228-VERSAFIT-KIT-1-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042228-VERSAFIT-KIT -1-0 Color: Black Length: 152.4 mm Approvals: CSA, UL Material: Polyolefin Diameter: 25.4 mm Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): Q2-Z-QK2-01-6IN-82; Q2-Z-2-01-QB6IN-3; Q5-3X-2-01-QB6IN-3; HSTT-YK2; F221MS/1 BK032; F2211/4 BK064A55251-000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Wall RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Flammability Rating: UL 224 Inside Diameter: 52.83 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042228-VERSAFIT-KIT-1-0
Color: Black
Length: 152.4 mm
Approvals: CSA, UL
Material: Polyolefin
Diameter: 25.4 mm
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): Q2-Z-QK2-01-6IN-82; Q2-Z-2-01-QB6IN-3; Q5-3X-2-01-QB6IN-3; HSTT-YK2; F221MS/1 BK032; F2211/4 BK064A55251-000;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
Mount: Wall
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Flammability Rating: UL 224
Inside Diameter: 52.83 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042228-VERSAFIT-KIT-1-0
Product Name Heat Shrink Tubing - VERSAFIT-KIT-1-0
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details