TE Connectivity ™ Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 14; Black VERSAFIT-3/4-KT1-REFIL

Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating
Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 14; Black - 70101157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 14; Black
70101157
Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 14; Black 70101157
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Versafit Highly Flame-Retarded Heat- Shrinkable Tubing
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70101157
Product Name Tubing, Heat Shrink; 3/4 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 14; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details