HEAT-SHRINK TUBING, 2:1, 3.43MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.135"; I.D. Supplied - Metric:3.43mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:1476ft; Length - Metric:449.88m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 43AC0874 |
| Product Name | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |