TE Connectivity Heat Shrink Tubing VERSAFIT-1/2-0-FSP

Description
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-01-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-01-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-50-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-50-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-25-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-25-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 295.3' (90.0m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 295.3' (90.0m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-05-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-05-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - VERSAFIT-1/2-0-FSP-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-1/2-0-FSP-100-ND
Heat Shrink Tubing VERSAFIT-1/2-0-FSP-100-ND
"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.540"" (13.72mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 52AJ6164 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
52AJ6164
Heat-Shrink Tubing, 2 Raychem Te Connectivity 52AJ6164
HEAT-SHRINK TUBING, 2:1, BLACK, 13.72MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.25"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 13.72MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VERSAFIT-1/2-0-FSP-01-ND VERSAFIT-1/2-0-FSP-50-ND VERSAFIT-1/2-0-FSP-25-ND VERSAFIT-1/2-0-FSP-ND VERSAFIT-1/2-0-FSP-05-ND VERSAFIT-1/2-0-FSP-100-ND 52AJ6164
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details