RELAY SOCKET, 5; Socket Mounting:DIN Rail, Panel; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity VF4/F4 Relays RoHS Compliant: Yes
Relay Sockets & Hardware BRCKT MT CONNCTR VF4
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Relay Sockets | Relay Sockets |
| Product Number | 17M3158 | VCF4-1002 |
| Product Name | Relay Socket, 5; Socket Mounting Te Connectivity | Relay Sockets & Hardware |
| Number of Pins/Blades | 5-Pin/Blade |