Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
TE CONNECTIVITY
V42254B1202R480 -- V42254B1202R480=PC612 MESSERLE AMP TE CONNECTIVITY
TE Connectivity
V42254B1202R480=Pc612 Messerle Amp Te Connectivity
V42254B1202R480
Description
V42254B1202R480=PC61 2 MESSERLE
Newark, An Avnet Company
Newark, An Avnet Company
Done
Description
V42254B1202R480=PC61 2 MESSERLE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
V42254B1202R480=Pc612 Messerle Amp Te Connectivity
08H6794
V42254B1202R480=Pc612 Messerle Amp Te Connectivity
08H6794
V42254B1202R480=PC61 2 MESSERLE
V42254B1202R480=PC61
2 MESSERLE
Supplier's Site
Newark, An Avnet Company
Chicago, IL, United States
V42254B1202R480=Pc612 Messerle Potter&brumfield Te Connectivity
45AJ9485
V42254B1202R480=Pc612 Messerle Potter&brumfield Te Connectivity
45AJ9485
V42254B1202R480=PC61 2 MESSERLE
V42254B1202R480=PC61
2 MESSERLE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
08H6794
Product Name
V42254B1202R480=Pc612 Messerle Amp Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393122-9
Specs
Approvals
Not Yet Reviewed for EU ELV; RoHS
Operating Temp
-49 to 158 F (-45 to 70 C)
AC Power
1.2 VA
View Details
2
suppliers
Finder S.p.A. con unico socio
Emr Interface Module, Spdt 16A, 24V Ac/dc Coil, Agni Contact, Screw Terminal Socket Rohs Compliant Finder
38.01.0.024.0060
Specs
Approvals
RoHS
View Details
FCL Components America
Signal Relays
FTR-C1
Specs
Mounting
TH, SMT
View Details