The V23148-A1107-A101 is a monostable, single-pole double-throw PCB relay with a 24 VDC coil, rated for 5 A switching current and 250 VAC, featuring AgNi 90/10 contacts. It has a 4000 Vrms dielectric strength between contact and coil, operates within -25 to +70°C ambient temperature, and complies with IEC 61810-1. The relay is wash tight, weighs 9.5 g, and uses through-hole PCB terminals. Its operate time is 7 ms, release time is 3 ms, and mechanical endurance exceeds 20 million operations. It meets UL E214024 and RoHS standards.
General Purpose Relay, U/UB Series, Power, Non Latching, SPDT, 24 VDC, 5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23M2638 |
| Product Name | General Purpose Relay, U/ub Series, Power, Non Latching, Spdt, 24 Vdc, 5 A Rohs Compliant Schrack Te Connectivity |
| Features | Latching |