Win Source Part Number: 1315977-V23148-A0007
Category: Relays>Power Relays, Over 2 Amps
Series: V23148, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 1.28 kOhms
Coil Current: 18.8 mA
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 7 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23148
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays V23148-A0007-A101
RELAY GEN PURPOSE SPDT 7A 24V
V23148-A0007-A101
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1315977-V23148-A0007-A101 | PB1664-ND | V23148-A0007-A101 | V23148-A0007-A101 | 48M9078 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | V23148-A0007-A101 Potter&brumfield Te Connectivity |
| Resistance | 1280 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Relay Type | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |