TE Connectivity Power Relays, Over 2 Amps V23105A5506A201

Description
Telecom Relay DPDT (2 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23105A5506A201-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
V23105A5506A201-ND
Power Relays, Over 2 Amps V23105A5506A201-ND
Telecom Relay DPDT (2 Form C) 9VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 9VDC Coil Through Hole

Buy Now Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 12H2480 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
12H2480
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 12H2480
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - V23105A5506A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5506A201
Relays - Power Relays, Over 2 Amps V23105A5506A201
RELAY TELECOM DPDT 3A 9V

RELAY TELECOM DPDT 3A 9V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number V23105A5506A201-ND 12H2480 V23105A5506A201
Product Name Power Relays, Over 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers