Telecom Relay DPDT (2 Form C) 6VDC Coil Through Hole
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1278830-V23105A5302A
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 180 Ohms
Coil Current: 33.3mA
Operate Time: 6ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Must Operate Voltage: 4.2 VDC
Must Release Voltage: 0.3 VDC
RELAY TELECOM DPDT 3A 6V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2169-ND | 1278830-V23105A5302A201 | V23105A5302A201 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - V23105A5302A201 | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | RoHS |