TE Connectivity Signal Relays, Up to 2 Amps V23101D 7A201

Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1630-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1630-ND
Signal Relays, Up to 2 Amps PB1630-ND
General Purpose Relay SPDT (1 Form C) Through Hole

General Purpose Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
Signal Relay, Spdt, 24Vdc, 1.25A, Tht; Coil Voltage Axicom Te Connectivity - 08H5890 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 24Vdc, 1.25A, Tht; Coil Voltage Axicom Te Connectivity
08H5890
Signal Relay, Spdt, 24Vdc, 1.25A, Tht; Coil Voltage Axicom Te Connectivity 08H5890
SIGNAL RELAY, SPDT, 24VDC, 1.25A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1.25A; Product Range:W11/ V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 24VDC, 1.25A, THT; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:1.25A; Product Range:W11/ V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number PB1630-ND 08H5890
Product Name Signal Relays, Up to 2 Amps Signal Relay, Spdt, 24Vdc, 1.25A, Tht; Coil Voltage Axicom Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details