TE Connectivity Signal Relays, Up to 2 Amps V23101D 106B201

Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - PB1623-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1623-ND
Signal Relays, Up to 2 Amps PB1623-ND
General Purpose Relay SPDT (1 Form C) Through Hole

General Purpose Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
V23101D 106B201
General Purpose Relays V23101D 106B201
General Purpose Relays V23101D 106B201

General Purpose Relays V23101D 106B201

Buy Now Datasheet
Signal Relay, Spdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity - 57AC7653 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity
57AC7653
Signal Relay, Spdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity 57AC7653
SIGNAL RELAY, SPDT, 2A, 125VAC, TH; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 2A, 125VAC, TH; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number PB1623-ND V23101D 106B201 57AC7653
Product Name Signal Relays, Up to 2 Amps General Purpose Relays Signal Relay, Spdt, 2A, 125Vac, Th; Coil Voltage Axicom Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details