TE Connectivity Signal Relays, Up to 2 Amps V23101D 103B201

Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - V23101D103B201-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
V23101D103B201-ND
Signal Relays, Up to 2 Amps V23101D103B201-ND
General Purpose Relay SPDT (1 Form C) Through Hole

General Purpose Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
Signal Relay, Spdt, 5Vdc, 3A, Tht; Coil Voltage Axicom Te Connectivity - 57AC7652 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 5Vdc, 3A, Tht; Coil Voltage Axicom Te Connectivity
57AC7652
Signal Relay, Spdt, 5Vdc, 3A, Tht; Coil Voltage Axicom Te Connectivity 57AC7652
SIGNAL RELAY, SPDT, 5VDC, 3A, THT; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:3A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 5VDC, 3A, THT; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:3A; Product Range:W11/V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
V23101D 103B201 Rohs Compliant Axicom Te Connectivity - 08H5877 - Newark, An Avnet Company
Chicago, IL, United States
V23101D 103B201 Rohs Compliant Axicom Te Connectivity
08H5877
V23101D 103B201 Rohs Compliant Axicom Te Connectivity 08H5877
V23101D 103B201 ROHS COMPLIANT: YES

V23101D 103B201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number V23101D103B201-ND 57AC7652 08H5877
Product Name Signal Relays, Up to 2 Amps Signal Relay, Spdt, 5Vdc, 3A, Tht; Coil Voltage Axicom Te Connectivity V23101D 103B201 Rohs Compliant Axicom Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details