The V23101 series comprises small signal relays with a 1 form C contact, designed for high-density PCB mounting. It features through-hole terminals, measuring 15.5 mm × 10.5 mm × 11.5 mm. The sensitive coil variant operates at 1.5 VDC with 188 mW power consumption. Contacts are AgPd with gold plating, rated for 1.25 A at 120 VDC or 125 VAC. Mechanical endurance exceeds 10⁶ operations. The relay offers 30 g functional shock resistance, operates from -40 °C to +85 °C, and is immersion cleanable. Insulation resistance exceeds 10⁹ Ω, with dielectric strength of 1000 Vrms between coil and contacts. Weight is no more than 4 g.
General Purpose Relay SPDT (1 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | V23101D101A201-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |