The V23100-V4 series is a reed relay for telecom, signal, and RF applications, available in DIP, SIL, and Mini SIL packages with through-hole mounting. This variant features a 15VDC coil, 1 form A (normally open) contact, and a diode for flyback protection. It switches up to 200VDC or 175VAC peak at 1A continuous current, with a maximum switching power of 10W or 10VA. The relay operates with a maximum coil temperature of 105°C and has an operate-time of 0.75ms maximum. It is rated for functional vibration resistance up to 30g from 50 to 2000Hz and shock resistance of 150g per IEC 60068-2-27. The relay is ultrasonic cleanable, has an initial contact resistance under 150mΩ, and meets IEC 61810-1 and RT-III wash-tight standards. It is compliant with EU RoHS, China RoHS, REACH, and is halogen-free.
REED RELAY, SPST, 1A, 200V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 57AC7644 |
| Product Name | Reed Relay, Spst, 1A, 200V, Tht; Contact Configuration Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |