TE Connectivity Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity V23100V4005A10

Description
REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity - 16AC2511 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity
16AC2511
Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity 16AC2511
REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 200V, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:V23100 -V4 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 16AC2511
Product Name Reed Relay, Spst-No, 1A, 200V, Th; Contact Configuration Axicom Te Connectivity
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3H1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details