General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
V23092-A1012-A202
V23092-A1012-A202 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 6A 12V
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2644-ND | 1111-V23092A1012A202-ND | 08H5846 | V23092A1012A202 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | V23092-A1012-A202 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |