The V23079-D2008-B301 is a signal relay with a 3VDC coil, slim SMD package measuring 15x7.5mm, and 2 form C bifurcated contacts capable of switching up to 2A continuous current. It supports 250VAC and 220VDC switching, with a contact rating of 60W DC and 60VA AC. The relay has a coil power consumption of 140mW, operate time of 2ms, and meets Telcordia GR-1089 and FCC Part 68 surge immunity requirements with 2.5kV isolation between coil and contacts. It is rated for operate temperatures from -40°C to +85°C and is immersion cleanable. The relay is RoHS compliant and certified to UL 508, UL 60950, and IEC/EN60950 standards.
RELAY, SIGNAL, DPDT, 3VDC, 2A, SMD; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:P2/V23079 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 38AC2543 |
| Product Name | Relay, Signal, Dpdt, 3Vdc, 2A, Smd; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; SMD |