Allen-Bradley / Rockwell Automation Industrial Relay 700-CFM220C

Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 550V 50Hz / 600V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 550V 50Hz / 600V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CFM220C is a master control relay in the 700-CF series, featuring 2 normally open and 2 normally closed contacts, with a 15 A AC-15 rating. It supports AC coil voltages from 24 V to 690 V and includes gold-plated bifurcated contacts for low-level switching applications, compliant with IEC 60947-5-1. The relay is designed for industrial control applications with up to 10 poles and accepts solid-state or pneumatic timing modules.

Datasheet Summary
Powered by GS/AI

The 700-CFM220C is a master control relay in the 700-CF series, featuring 2 normally open and 2 normally closed contacts, with a 15 A AC-15 rating. It supports AC coil voltages from 24 V to 690 V and includes gold-plated bifurcated contacts for low-level switching applications, compliant with IEC 60947-5-1. The relay is designed for industrial control applications with up to 10 poles and accepts solid-state or pneumatic timing modules.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CFM220C - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CFM220C
Industrial Relay 700-CFM220C
MCS-CF Control Relay, 2 N.O. / 2 N.C., 550V 50Hz / 600V 60Hz

MCS-CF Control Relay, 2 N.O. / 2 N.C., 550V 50Hz / 600V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CFM220C
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products