TE Connectivity Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity V23061A1005A302.

Description
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:MSR-V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:MSR-V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity - 17AH9472 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
17AH9472
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity 17AH9472
POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:MSR-V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 8A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:MSR-V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 17AH9472
Product Name Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1393225-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
G5Q PCB Power Relay - G5Q-14-EU - Aratas America LLC
Specs
Mounting PCB
View Details