POWER RELAY, SPDT, 24VDC, 8A, PC BOARD; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:1.2kohm; Approvals & Standards:-; Carry Current:8A; Coil Voltage DC Max:24V RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 5A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 9097977 | 94B3119 | V23057A0006A101 |
| Product Name | Power Relays | Power Relay, Spdt, 24Vdc, 8A, Pc Board; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole |
| Approvals | RoHS | RoHS |