TE Connectivity Relay, Safety, Dpdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity V23047-A1005-A501

Description
RELAY, SAFETY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Dpdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity - 81C9441 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
81C9441
Relay, Safety, Dpdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity 81C9441
RELAY, SAFETY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SAFETY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 81C9441
Product Name Relay, Safety, Dpdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1829779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
500A High Voltage Direct Current Relay - CHEV-P500E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details