TE Connectivity Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity V23040-A0002-B201

Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity - 24M9075 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
24M9075
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity 24M9075
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24M9075
Product Name Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0600 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Relay module - 858-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Industrial Relay - 700-CFB220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details