TE Connectivity ™ Power Relays, Over 2 Amps - V23008A1015A100 V23008A1015A100

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1010888-V23008A1015A 100 Packaging: Bulk Termination Style: Plug In Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 620 Ohms Coil Current: 31mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 110VAC Contact Rating (Current): 8A Switching Voltage: 250VAC, 300VDC - Max Categories: Relays Status: Active Temperature Range - Operating: -40°C to 65°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1010888-V23008A1015A 100 Packaging: Bulk Termination Style: Plug In Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 620 Ohms Coil Current: 31mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 110VAC Contact Rating (Current): 8A Switching Voltage: 250VAC, 300VDC - Max Categories: Relays Status: Active Temperature Range - Operating: -40°C to 65°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23008A1015A100 - 1010888-V23008A1015A100 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23008A1015A100
1010888-V23008A1015A100
Power Relays, Over 2 Amps - V23008A1015A100 1010888-V23008A1015A100
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1010888-V23008A1015A 100 Packaging: Bulk Termination Style: Plug In Contact Form: 3PDT (3 Form C) Mounting: Socketable Coil Resistance: 620 Ohms Coil Current: 31mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 110VAC Contact Rating (Current): 8A Switching Voltage: 250VAC, 300VDC - Max Categories: Relays Status: Active Temperature Range - Operating: -40°C to 65°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1010888-V23008A1015A100
Packaging: Bulk
Termination Style: Plug In
Contact Form: 3PDT (3 Form C)
Mounting: Socketable
Coil Resistance: 620 Ohms
Coil Current: 31mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 110VAC
Contact Rating (Current): 8A
Switching Voltage: 250VAC, 300VDC - Max
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 65°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23008A1015A100
Relays - Power Relays, Over 2 Amps V23008A1015A100
RELAY GEN PURPOSE 3PDT 8A 110V

RELAY GEN PURPOSE 3PDT 8A 110V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1010888-V23008A1015A100 V23008A1015A100
Product Name Power Relays, Over 2 Amps - V23008A1015A100 Relays - Power Relays, Over 2 Amps
Resistance 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - 3650490 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7272 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details