TE Connectivity RF Antennas V150BN

Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 0dBi BN Connector Mount
Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 0dBi BN Connector Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The V150BN is a straight RF whip antenna designed for operation within the frequency range of 150 MHz to 162 MHz. It features a 0 dBi gain, making it suitable for applications requiring a straightforward, omnidirectional signal reception. The antenna is equipped with a BN connector mount, facilitating easy installation and integration into various systems. This product is ideal for engineers seeking reliable performance in communication applications within the specified frequency range.

Datasheet Summary
Powered by GS/AI

The V150BN is a straight RF whip antenna designed for operation within the frequency range of 150 MHz to 162 MHz. It features a 0 dBi gain, making it suitable for applications requiring a straightforward, omnidirectional signal reception. The antenna is equipped with a BN connector mount, facilitating easy installation and integration into various systems. This product is ideal for engineers seeking reliable performance in communication applications within the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - V150BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
V150BN
RF Antennas V150BN
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 0dBi BN Connector Mount

156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 0dBi BN Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V150BN
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details