TE Connectivity Antennas UTRA3802S1NW-001

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 410 Gain (Max) (DB) : 2
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 410 Gain (Max) (DB) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - UTRA3802S1NW-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Vehicular Number of Ports : 1 Industry Standards Wireless Application : LMR Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : NMO Signal Characteristics Frequency Band (MHZ) : 380 - 410 Gain (Max) (DB) : 2

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 410
  • Gain (Max) (DB) : 2
Buy Now
RF Antennas - UTRA3802S1NW-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
UTRA3802S1NW-001
RF Antennas UTRA3802S1NW-001
395MHz Dome RF Antenna 380MHz ~ 410MHz 2dBi NMO Base Mount

395MHz Dome RF Antenna 380MHz ~ 410MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number UTRA3802S1NW-001 UTRA3802S1NW-001
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-8 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers