TE Connectivity Uss004Pc3Dc018 = Strip Con Rohs Compliant Nanonics - Te Connectivity USS004PC3DC018

Description
USS004PC3DC018 = STRIP CON ROHS COMPLIANT: YES
Description
USS004PC3DC018 = STRIP CON ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The USS004PC3DC018 is an unshrouded, 1-row, 4-position strip connector designed for use with 32 AWG, 7-strand, color-coded PTFE wire. It has a length of 18 inches, making it suitable for various applications where compact wiring solutions are required. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This connector is ideal for engineers looking for reliable and compliant wiring options in their projects.

Datasheet Summary
Powered by GS/AI

The USS004PC3DC018 is an unshrouded, 1-row, 4-position strip connector designed for use with 32 AWG, 7-strand, color-coded PTFE wire. It has a length of 18 inches, making it suitable for various applications where compact wiring solutions are required. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This connector is ideal for engineers looking for reliable and compliant wiring options in their projects.

Suppliers

Company
Product
Description
Supplier Links
Uss004Pc3Dc018 = Strip Con Rohs Compliant Nanonics - Te Connectivity - 08H5301 - Newark, An Avnet Company
Chicago, IL, United States
Uss004Pc3Dc018 = Strip Con Rohs Compliant Nanonics - Te Connectivity
08H5301
Uss004Pc3Dc018 = Strip Con Rohs Compliant Nanonics - Te Connectivity 08H5301
USS004PC3DC018 = STRIP CON ROHS COMPLIANT: YES

USS004PC3DC018 = STRIP CON ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H5301
Product Name Uss004Pc3Dc018 = Strip Con Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details