Aratas America LLC B3W-9 Illuminated Tactile Switch B3W-9000-B2C

Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet
Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W-9 Illuminated Tactile Switch - B3W-9000-B2C - Aratas America LLC
Hoffman Estates, IL, United States
B3W-9 Illuminated Tactile Switch
B3W-9000-B2C
B3W-9 Illuminated Tactile Switch B3W-9000-B2C
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.

Compact Illuminated
Through-hole-mounting Switches
with Two LEDs

  • Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination.
  • Three-color illumination (red LED + green LED = orange).
  • Standard force (1.57 N) and high-force (2.26 N) models.
Supplier's Site Datasheet
Tactile Switches - Z12870-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z12870-ND
Tactile Switches Z12870-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3W-9000-B2C
Tactile Switches B3W-9000-B2C
Tactile Switches 2-Blue LED Trans Cap

Tactile Switches 2-Blue LED Trans Cap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3W-9000-B2C
Switches - Tactile Switches B3W-9000-B2C
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-9000-B2C Z12870-ND B3W-9000-B2C B3W-9000-B2C
Product Name B3W-9 Illuminated Tactile Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 11 x 12 x 12 mm 10.00mm x 10.00mm
Terminal Type Through-hole mount Straight PC Pins
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Mechanical Life 300000 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1092P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers