TE Connectivity ™ URHR-3-CS-2065-0

Description
ShrinkHoop™ grommet (URHR) is a high ratio heat-shrinkable strain-relief grommet that can be placed over the cable assembly after the connector pinning operation is complete. Shrunk down, these rings are highly conformable and fill the space between the clamp-type connector assembly and the cable. Re-entry is a simple operation, simply soften the ShrinkHoop™ grommet by heating and enlarge the ring by inserting a non-metallic probe through the centre of the wire bundle. The grommet will remain enlarged on cooling, allowing wires to be added, removed or reworked. Once rework is completed, simply heat the grommet until it shrinks down again before positioning and clamping back into place. High shrink ratio up to 20:1. No build-up taping or feeding wire through grommet. Re-expandable I.D. allows wire addition to a cable bundle. Temperature Rating (°C) -55 to +135 Cable Clip/Clamp Style = Heat Shrink Grommets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4414380 - RS Components, Ltd.
Corby, Northants, United Kingdom
ShrinkHoop™ grommet (URHR) is a high ratio heat-shrinkable strain-relief grommet that can be placed over the cable assembly after the connector pinning operation is complete. Shrunk down, these rings are highly conformable and fill the space between the clamp-type connector assembly and the cable. Re-entry is a simple operation, simply soften the ShrinkHoop™ grommet by heating and enlarge the ring by inserting a non-metallic probe through the centre of the wire bundle. The grommet will remain enlarged on cooling, allowing wires to be added, removed or reworked. Once rework is completed, simply heat the grommet until it shrinks down again before positioning and clamping back into place. High shrink ratio up to 20:1. No build-up taping or feeding wire through grommet. Re-expandable I.D. allows wire addition to a cable bundle. Temperature Rating (°C) -55 to +135 Cable Clip/Clamp Style = Heat Shrink Grommets

ShrinkHoopâ„¢ grommet (URHR) is a high ratio heat-shrinkable strain-relief grommet that can be placed over the cable assembly after the connector pinning operation is complete. Shrunk down, these rings are highly conformable and fill the space between the clamp-type connector assembly and the cable. Re-entry is a simple operation, simply soften the ShrinkHoopâ„¢ grommet by heating and enlarge the ring by inserting a non-metallic probe through the centre of the wire bundle. The grommet will remain enlarged on cooling, allowing wires to be added, removed or reworked. Once rework is completed, simply heat the grommet until it shrinks down again before positioning and clamping back into place.
High shrink ratio up to 20:1. No build-up taping or feeding wire through grommet. Re-expandable I.D. allows wire addition to a cable bundle. Temperature Rating (°C) -55 to +135
Cable Clip/Clamp Style = Heat Shrink Grommets

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 4414380
Type Heat Shrink Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
EMC Clamp Assembly for Screw Assembly- with or without Integrated Strain Relief - 38078.002 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Mounting foot: Mild steel, galvanically zinc plated
Length 8.66 inch (220 mm)
View Details
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers