TE Connectivity Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity URHR-1

Description
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity - 21K6643 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity
21K6643
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity 21K6643
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes

GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:25mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 21K6643
Product Name Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity
Material Other; PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details