Wirewound Resistors - Through Hole UPW50 0.1% 5PPM 40K
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
TE Connectivity UPW50B40KV Resistor
TE Connectivity UPW50B40KV Resistor
TE Connectivity UPW50B40KV Resistor
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW50B40KV | UPW50B40KV-ND | 2173295 | 2173295P | 70065266 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use | General Use |