350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
TE Connectivity UPW50B350RV Resistor
TE Connectivity UPW50B350RV Resistor
TE Connectivity UPW50B350RV Resistor
Fixed Resistors; UPW50 0.1% 5PPM 350R ( Neohm )
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW50B350RV-ND | 2173223 | 2173223P | UPW50B350RV |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; UPW50 0.1% 5PPM 350R ( Neohm ) |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 350 ohms | 350 ohms |