TE Connectivity ™ Through Hole Resistors UPW50B20RV

Description
TE Connectivity UPW50B20RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPW50B20RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2173144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173144
Through Hole Resistors 2173144
TE Connectivity UPW50B20RV Resistor

TE Connectivity UPW50B20RV Resistor

Supplier's Site
Through Hole Resistors - 2173144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173144P
Through Hole Resistors 2173144P
TE Connectivity UPW50B20RV Resistor

TE Connectivity UPW50B20RV Resistor

Supplier's Site
Through Hole Resistors - 1354680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354680
Through Hole Resistors 1354680
TE Connectivity UPW50B20RV Resistor

TE Connectivity UPW50B20RV Resistor

Supplier's Site
Through Hole Resistors - UPW50B20RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B20RV-ND
Through Hole Resistors UPW50B20RV-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistors - - UPW50B20RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
UPW50B20RV
Wirewound Resistors - UPW50B20RV
Wirewound Resistors - Through Hole 20 Ohms 1/2W 5PPM

Wirewound Resistors - Through Hole 20 Ohms 1/2W 5PPM

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial - 70065265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
70065265
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial 70065265
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2173144 2173144P UPW50B20RV-ND UPW50B20RV 70065265
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistors - Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details