UPW50B120RV -- UPW50 0.1% 5PPM 120R NEOHM - TE CONNECTIVITY
TE Connectivity
Upw50 0.1% 5Ppm 120R Neohm - Te Connectivity
UPW50B120RV
Description
UPW50 0.1% 5PPM 120R
Description
UPW50 0.1% 5PPM 120R
Suppliers
Upw50 0.1% 5Ppm 120R Neohm - Te Connectivity
45AJ9219
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ9219 |
|
Product Name
|
Upw50 0.1% 5Ppm 120R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details