Wirewound Resistors - Through Hole 10 Ohms 1/2W 5PPM
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
TE Connectivity UPW50B10RV Resistor
TE Connectivity UPW50B10RV Resistor
TE Connectivity UPW50B10RV Resistor
Wirewound Resistor, 10 Ohm, 0.5W, 0.1%, 400V, Axial Product overview: UPW50B10RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B10RV can be used for catalog matching and distributor lookup.
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
RESISTOR, 10 OHM, 500mW, 0.001, AXIAL; Resistance:10ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW50B10RV | UPW50B10RV-ND | 2173138 | 2173138P | 53-UPW50B10RV | 70065263 | 34R5473 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 10 Ohm 0.5W 400V Resistor | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial | Resistor, 10 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | Axial Leaded | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | ||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | General Use |