TE Connectivity UPW50B10KV Resistor
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Wirewound Resistors - Through Hole 10 KOhms 1/2W 5PPM
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2173273 | UPW50B10KV-ND | UPW50B10KV | 70065253 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | Axial Leads |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use | General Use |