TE Connectivity UPW25B5K0V Resistor
TE Connectivity UPW25B5K0V Resistor
TE Connectivity UPW25B5K0V Resistor
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Wirewound Resistors - Through Hole 5 KOhms 1/4W 5PPM
RESISTOR, 5KOHM, 250mW, 0.1%, AXIAL; Resistance:5kohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2341117 | 2341117P | UPW25B5K0V-ND | UPW25B5K0V | 34R5469 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor, 5Kohm, 250Mw, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 5000 ohms | 5000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts |