50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
TE Connectivity UPW25B50RV Resistor
Wirewound Resistors - Through Hole 50 Ohms 1/4W 5PPM
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
RESISTOR, WIREWOUND, 50R, 0.1%, AXIAL; Resistance:50ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW25B50RV-ND | 2341072 | UPW25B50RV | 70065273 | 20R9170 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial | Resistor, Wirewound, 50R, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | Axial Leaded |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |