TE Connectivity Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm ) UPW25B10RV

Description
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm ) - UPW25B10RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm )
UPW25B10RV
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm ) UPW25B10RV
Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm )

Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm )

Supplier's Site
Through Hole Resistors - UPW25B10RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW25B10RV-ND
Through Hole Resistors UPW25B10RV-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 2341066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341066
Through Hole Resistors 2341066
TE Connectivity UPW25B10RV Resistor

TE Connectivity UPW25B10RV Resistor

Supplier's Site
Through Hole Resistors - 2341066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341066P
Through Hole Resistors 2341066P
TE Connectivity UPW25B10RV Resistor

TE Connectivity UPW25B10RV Resistor

Supplier's Site
Through Hole Resistors - 1621638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1621638
Through Hole Resistors 1621638
TE Connectivity UPW25B10RV Resistor

TE Connectivity UPW25B10RV Resistor

Supplier's Site
Resistor, 10 Ohm, 250Mw, 0.001, Axial; Product Range Neohm Te Connectivity - 34R5463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 250Mw, 0.001, Axial; Product Range Neohm Te Connectivity
34R5463
Resistor, 10 Ohm, 250Mw, 0.001, Axial; Product Range Neohm Te Connectivity 34R5463
RESISTOR, 10 OHM, 250mW, 0.001, AXIAL; Product Range:UPW Series; Resistance:10ohm; Power Rating:250mW; Resistance Tolerance: 0.1%; Voltage Rating:300V; Resistor Case Style:Axial Leaded; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, 10 OHM, 250mW, 0.001, AXIAL; Product Range:UPW Series; Resistance:10ohm; Power Rating:250mW; Resistance Tolerance: 0.1%; Voltage Rating:300V; Resistor Case Style:Axial Leaded; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial - 70065271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial
70065271
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial 70065271
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number UPW25B10RV UPW25B10RV-ND 2341066 2341066P 34R5463 70065271
Product Name Fixed Resistors; UPW25 0.1% 5PPM 10R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 10 Ohm, 250Mw, 0.001, Axial; Product Range Neohm Te Connectivity Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 0.25 W;Tol 0.1%;Axial
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details