Wirewound Resistor, 100kR, 0.1%, 300V, 0.25W, Axial Product overview: UPW25B100KV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW25B100KV can be used for catalog matching and distributor lookup.
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Wirewound Resistors - Through Hole 100 KOhms 1/4W 5PPM
Through Hole Wirewound Resistor, UPW Series, 100 kohm, 250 mW, - 0.1%, 300 V, Axial Leaded
RESISTOR, 100KOHM, 250mW, 0.1%, AXIAL; Resistance:100kohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-UPW25B100KV | UPW25B100KV-ND | UPW25B100KV | 20R9164 | 34R5464 |
| Product Name | 300V 0.25W Resistor | Through Hole Resistors | Wirewound Resistors - | Through Hole Wirewound Resistor, Upw Series, 100 Kohm, 250 Mw, 0.1%, 300 V, Axial Leaded Neohm Te Connectivity | Resistor, 100Kohm, 250Mw, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 100000 ohms | 100000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 300 volts | 300 volts | |||
| Operating AC Voltage | 300 volts | 300 volts |