TE Connectivity Through Hole Resistors UPF50B20RV

Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129314-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129314-ND
Through Hole Resistors A129314-ND
20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

20 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 8073817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073817
Through Hole Resistors 8073817
TE Connectivity UPF50B20RV Resistor

TE Connectivity UPF50B20RV Resistor

Supplier's Site
Through Hole Resistors - 8073817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073817P
Through Hole Resistors 8073817P
TE Connectivity UPF50B20RV Resistor

TE Connectivity UPF50B20RV Resistor

Supplier's Site
Through Hole Resistors - 1645619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645619
Through Hole Resistors 1645619
TE Connectivity UPF50B20RV Resistor

TE Connectivity UPF50B20RV Resistor

Supplier's Site
Through Hole Metal Film Resistor, Upf Series, 20 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9021 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 20 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9021
Through Hole Metal Film Resistor, Upf Series, 20 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9021
Through Hole Metal Film Resistor, UPF Series, 20 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 20 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129314-ND 8073817 8073817P 95W9021
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 20 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details