TE Connectivity Through Hole Resistors UPF50B10RV

Description
TE Connectivity UPF50B10RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF50B10RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073738
Through Hole Resistors 8073738
TE Connectivity UPF50B10RV Resistor

TE Connectivity UPF50B10RV Resistor

Supplier's Site
Through Hole Resistors - 8073738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073738P
Through Hole Resistors 8073738P
TE Connectivity UPF50B10RV Resistor

TE Connectivity UPF50B10RV Resistor

Supplier's Site
Through Hole Resistors - 1616248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616248
Through Hole Resistors 1616248
TE Connectivity UPF50B10RV Resistor

TE Connectivity UPF50B10RV Resistor

Supplier's Site
Through Hole Resistors - A129312-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129312-ND
Through Hole Resistors A129312-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 10 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9015 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 10 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9015
Through Hole Metal Film Resistor, Upf Series, 10 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9015
Through Hole Metal Film Resistor, UPF Series, 10 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 10 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 46AK9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity
46AK9505
Res, 10R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity 46AK9505
RES, 10R, 0.5W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 10R, 0.5W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8073738 8073738P A129312-ND 95W9015 46AK9505
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 10 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity Res, 10R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details