TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps TXS01AB00-07BI-CS2265

Description
Win Source Part Number: 1089496-TXS01AB00-07 BI-CS2265 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1590BGR; 1590BBGR; 1590TRPBGR; 1590STPCCB; 1590TRPCGR; 1590XXGR574487S001; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 574487S001 Base Product Number: TXS01AB00 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1089496-TXS01AB00-07 BI-CS2265 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1590BGR; 1590BBGR; 1590TRPBGR; 1590STPCCB; 1590TRPCGR; 1590XXGR574487S001; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 574487S001 Base Product Number: TXS01AB00 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1089496-TXS01AB00-07BI-CS2265 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1089496-TXS01AB00-07BI-CS2265
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1089496-TXS01AB00-07BI-CS2265
Win Source Part Number: 1089496-TXS01AB00-07 BI-CS2265 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 1590BGR; 1590BBGR; 1590TRPBGR; 1590STPCCB; 1590TRPCGR; 1590XXGR574487S001; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 574487S001 Base Product Number: TXS01AB00 RoHS Status: RoHS non-compliant

Win Source Part Number: 1089496-TXS01AB00-07BI-CS2265
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 1590BGR; 1590BBGR; 1590TRPBGR; 1590STPCCB; 1590TRPCGR; 1590XXGR574487S001;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 574487S001
Base Product Number: TXS01AB00
RoHS Status: RoHS non-compliant

Buy Now
Txs01Ab00-07Bi-Cs2265 Raychem - Te Connectivity - 62X0314 - Newark, An Avnet Company
Chicago, IL, United States
Txs01Ab00-07Bi-Cs2265 Raychem - Te Connectivity
62X0314
Txs01Ab00-07Bi-Cs2265 Raychem - Te Connectivity 62X0314
TXS01AB00-07BI-CS226 5

TXS01AB00-07BI-CS2265

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1089496-TXS01AB00-07BI-CS2265 62X0314
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txs01Ab00-07Bi-Cs2265 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details